Panasonic Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F56R0X

Description
RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8717
Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8717
RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0402; Resistance Panasonic
51W3337
Res, Thick Film, 56R, 1%, 0.1W, 0402; Resistance Panasonic 51W3337
RES, THICK FILM, 56R, 1%, 0.1W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8717 51W3337
Product Name Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 56R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details