Panasonic Res, Thick Film, 560K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F5603X

Description
RES, THICK FILM, 560K, 1%, 0.1W, 0402, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 560K, 1%, 0.1W, 0402, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 560K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8721
Res, Thick Film, 560K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8721
RES, THICK FILM, 560K, 1%, 0.1W, 0402, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.1W, 0402, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.1W, 0402; Resistance Panasonic
51W3342
Res, Thick Film, 560K, 1%, 0.1W, 0402; Resistance Panasonic 51W3342
RES, THICK FILM, 560K, 1%, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8721 51W3342
Product Name Res, Thick Film, 560K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 560K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details