Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F5601X

Description
RES 5.6K OHM 1% 1/10W 0402 SMD
Description
RES 5.6K OHM 1% 1/10W 0402 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F5601X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F5601X
Resistors - Chip Resistor - Surface Mount ERJ-U02F5601X
RES 5.6K OHM 1% 1/10W 0402 SMD

RES 5.6K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic - 51W3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic
51W3340
Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic 51W3340
RES, THICK FILM, 5K6, 1%, 0.1W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.1W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8719
Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8719
RES, THICK FILM, 5K6, 1%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U02F5601X 51W3340 05X8719
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details