RES 53.6K OHM 1% 1/10W 0402 SMD
0402 anti-sulfurated resistor RoHS Compliant: Yes
0402 anti-sulfurated resistor RoHS Compliant: Yes
RES 53.6K OHM 1% 1/10W 0402 SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-U02F5362X | 44X8819 | ERJ-U02F5362X |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402 | |
| Resistance Range | 53600 ohms | 53600 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |