Panasonic Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F51R0X

Description
RES, 51R, 1%, 0.1W, THICK FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Description
RES, 51R, 1%, 0.1W, THICK FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 44X8801, features a resistance value of 51 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a compact 0402 size. This resistor is designed with high reliability and is resistant to sulfurization, making it suitable for applications in harsh environments. It complies with RoHS standards and is AEC-Q200 compliant, ensuring its suitability for automotive applications. The resistor is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 44X8801, features a resistance value of 51 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a compact 0402 size. This resistor is designed with high reliability and is resistant to sulfurization, making it suitable for applications in harsh environments. It complies with RoHS standards and is AEC-Q200 compliant, ensuring its suitability for automotive applications. The resistor is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3312
Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3312
RES, 51R, 1%, 0.1W, THICK FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51R, 1%, 0.1W, THICK FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8801
Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8801
RES, 51R, 1%, 0.1W, THICK FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51R, 1%, 0.1W, THICK FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3312
Product Name Res, 51R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details