Panasonic Chip Resistor - Surface Mount ERJ-U02F5103X

Description
RES 510K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 510K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F5103X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F5103X
Chip Resistor - Surface Mount ERJ-U02F5103X
RES 510K OHM 1% 1/10W 0402 SMD

RES 510K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8806
Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8806
RES, 510K, 1%, 0.1W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 510K, 1%, 0.1W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3317
Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3317
RES, 510K, 1%, 0.1W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 510K, 1%, 0.1W, THICK FILM, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02F5103X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F5103X
Resistors - Chip Resistor - Surface Mount ERJ-U02F5103X
RES 510K OHM 1% 1/10W 0402 SMD

RES 510K OHM 1% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U02F5103X 44X8806 ERJ-U02F5103X
Product Name Chip Resistor - Surface Mount Res, 510K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 510000 ohms 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details