Panasonic Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F5102X

Description
RES, 51K, 1%, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 1%, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8805
Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8805
RES, 51K, 1%, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3316
Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3316
RES, 51K, 1%, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02F5102X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F5102X
Chip Resistor - Surface Mount ERJ-U02F5102X
RES 51K OHM 1% 1/10W 0402 SMD

RES 51K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X8805 ERJ-U02F5102X
Product Name Res, 51K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51000 ohms 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details