Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F5101X

Description
RES 5.1K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 5.1K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F5101X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F5101X
Resistors - Chip Resistor - Surface Mount ERJ-U02F5101X
RES 5.1K OHM 1% 1/10W 0402 SMD

RES 5.1K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8804
Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8804
RES, 5K1, 1%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3315
Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3315
RES, 5K1, 1%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, THICK FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F5101X 44X8804
Product Name Resistors - Chip Resistor - Surface Mount Res, 5K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details