Panasonic Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F5100X

Description
RES, 510R, 1%, 0.1W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 1%, 0.1W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8803
Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8803
RES, 510R, 1%, 0.1W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 510R, 1%, 0.1W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3314
Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3314
RES, 510R, 1%, 0.1W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 510R, 1%, 0.1W, THICK FILM, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8803
Product Name Res, 510R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details