Panasonic Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F49R9X

Description
RES, 49R9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8796
Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8796
RES, 49R9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3307
Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3307
RES, 49R9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8796
Product Name Res, 49R9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers