RES, 49K9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9kohm;
RES, 49K9, 1%, 0.1W, THICK FILM, 0402; Resistance:49.9kohm;
RES 49.9K OHM 1% 1/10W 0402 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 44X8799 | ERJ-U02F4992X |
| Product Name | Res, 49K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 49900 ohms | 49900 ohms |