Panasonic Chip Resistor - Surface Mount ERJ-U02F4990X

Description
RES 499 OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 499 OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F4990X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F4990X
Chip Resistor - Surface Mount ERJ-U02F4990X
RES 499 OHM 1% 1/10W 0402 SMD

RES 499 OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8797
Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8797
RES, 499R, 1%, 0.1W, THICK FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, THICK FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3308
Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3308
RES, 499R, 1%, 0.1W, THICK FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, THICK FILM, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F4990X 44X8797
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details