RES 487 OHM 1% 1/10W 0402 SMD
0402 anti-sulfurated resistor RoHS Compliant: Yes
0402 anti-sulfurated resistor RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U02F4870X | 51W3303 |
| Product Name | Chip Resistor - Surface Mount | 0402 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 487 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.1000 watts |