Panasonic Chip Resistor - Surface Mount ERJ-U02F4422X

Description
RES 44.2K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 44.2K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F4422X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F4422X
Chip Resistor - Surface Mount ERJ-U02F4422X
RES 44.2K OHM 1% 1/10W 0402 SMD

RES 44.2K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3280
Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3280
RES, 44K2, 1%, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 44K2, 1%, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8774
Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8774
RES, 44K2, 1%, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 44K2, 1%, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F4422X 51W3280
Product Name Chip Resistor - Surface Mount Res, 44K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details