Panasonic Chip Resistor - Surface Mount ERJ-U02F4303X

Description
RES 430K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 430K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F4303X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F4303X
Chip Resistor - Surface Mount ERJ-U02F4303X
RES 430K OHM 1% 1/10W 0402 SMD

RES 430K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3272
Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3272
RES, 430K, 1%, 0.1W, THICK FILM, 0402; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 430K, 1%, 0.1W, THICK FILM, 0402; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8766
Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8766
RES, 430K, 1%, 0.1W, THICK FILM, 0402; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 430K, 1%, 0.1W, THICK FILM, 0402; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F4303X 51W3272
Product Name Chip Resistor - Surface Mount Res, 430K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 430000 ohms 430000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers