Panasonic Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F4222X

Description
RES, 42K2, 1%, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 1%, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8759
Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8759
RES, 42K2, 1%, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 42K2, 1%, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3265
Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3265
RES, 42K2, 1%, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 42K2, 1%, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8759
Product Name Res, 42K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details