Panasonic Res, Thick Film, 39R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F39R0X

Description
RES, THICK FILM, 39R, 1%, 0.1W, 0402, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 39R, 1%, 0.1W, 0402, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8707
Res, Thick Film, 39R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8707
RES, THICK FILM, 39R, 1%, 0.1W, 0402, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.1W, 0402, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic
51W3242
Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic 51W3242
RES, THICK FILM, 39R, 1%, 0.1W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.1W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0402 39 Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R - 590-ERJ-U02F39R0X - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 39 Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
590-ERJ-U02F39R0X
Res Thick Film 0402 39 Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R 590-ERJ-U02F39R0X
Res Thick Film 0402 39 Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R

Res Thick Film 0402 39 Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 05X8707 51W3242 590-ERJ-U02F39R0X
Product Name Res, Thick Film, 39R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 39R, 1%, 0.1W, 0402; Resistance Panasonic Res Thick Film 0402 39 Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details