Panasonic Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R ERJ-U02F3903X

Description
Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
Datasheet
Description
Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R - 590-ERJ-U02F3903X - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
590-ERJ-U02F3903X
Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R 590-ERJ-U02F3903X
Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R

Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R

Supplier's Site
Res, Thick Film, 390K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.1W, 0402; Resistance Panasonic
51W3247
Res, Thick Film, 390K, 1%, 0.1W, 0402; Resistance Panasonic 51W3247
RES, THICK FILM, 390K, 1%, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8711
Res, Thick Film, 390K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8711
RES, THICK FILM, 390K, 1%, 0.1W, 0402, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.1W, 0402, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-U02F3903X 51W3247 05X8711
Product Name Res Thick Film 0402 390K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R Res, Thick Film, 390K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 390K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details