Panasonic Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F3602X

Description
RES, 36K, 1%, 0.1W, THICK FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 1%, 0.1W, THICK FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3226
Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3226
RES, 36K, 1%, 0.1W, THICK FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 36K, 1%, 0.1W, THICK FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8725
Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8725
RES, 36K, 1%, 0.1W, THICK FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 36K, 1%, 0.1W, THICK FILM, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3226
Product Name Res, 36K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details