Panasonic Res, Thick Film, 330R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F3300X

Description
RES, THICK FILM, 330R, 1%, 0.1W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330R, 1%, 0.1W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8703
Res, Thick Film, 330R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8703
RES, THICK FILM, 330R, 1%, 0.1W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.1W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.1W, 0402; Resistance Panasonic
51W3199
Res, Thick Film, 330R, 1%, 0.1W, 0402; Resistance Panasonic 51W3199
RES, THICK FILM, 330R, 1%, 0.1W, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.1W, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U02F3300X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F3300X
Chip Resistor - Surface Mount ERJ-U02F3300X
RES 330 OHM 1% 1/10W 0402 SMD

RES 330 OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 05X8703 51W3199 ERJ-U02F3300X
Product Name Res, Thick Film, 330R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 330R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details