Panasonic Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F3003X

Description
RES, 300K, 1%, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 1%, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3178
Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3178
RES, 300K, 1%, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 300K, 1%, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8682
Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8682
RES, 300K, 1%, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 300K, 1%, 0.1W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02F3003X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F3003X
Resistors - Chip Resistor - Surface Mount ERJ-U02F3003X
RES 300K OHM 1% 1/10W 0402 SMD

RES 300K OHM 1% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 51W3178 ERJ-U02F3003X
Product Name Res, 300K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 300000 ohms 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details