Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F3002X

Description
RES 30K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 30K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F3002X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F3002X
Resistors - Chip Resistor - Surface Mount ERJ-U02F3002X
RES 30K OHM 1% 1/10W 0402 SMD

RES 30K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8681
Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8681
RES, 30K, 1%, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 1%, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3177
Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3177
RES, 30K, 1%, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 1%, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F3002X 44X8681
Product Name Resistors - Chip Resistor - Surface Mount Res, 30K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details