Panasonic Res, Thick Film, 270K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-U02F2703X

Description
RES, THICK FILM, 270K, 1%, 0.1W, 0402; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 270K, 1%, 0.1W, 0402; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.1W, 0402; Resistance Panasonic
51W3152
Res, Thick Film, 270K, 1%, 0.1W, 0402; Resistance Panasonic 51W3152
RES, THICK FILM, 270K, 1%, 0.1W, 0402; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.1W, 0402; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8701 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8701
Res, Thick Film, 270K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8701
RES, THICK FILM, 270K, 1%, 0.1W, 0402, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.1W, 0402, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
PANASONIC ERJ-U02F2703X THICK FILM RESISTOR, 270KOHM, 1%, 0402, FULL REEL - 590-ERJ-U02F2703X - Utmel Electronic Limited
Hong Kong, China
PANASONIC ERJ-U02F2703X THICK FILM RESISTOR, 270KOHM, 1%, 0402, FULL REEL
590-ERJ-U02F2703X
PANASONIC ERJ-U02F2703X THICK FILM RESISTOR, 270KOHM, 1%, 0402, FULL REEL 590-ERJ-U02F2703X
PANASONIC ERJ-U02F2703X THICK FILM RESISTOR, 270KOHM, 1%, 0402, FULL REEL

PANASONIC ERJ-U02F2703X THICK FILM RESISTOR, 270KOHM, 1%, 0402, FULL REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W3152 05X8701 590-ERJ-U02F2703X
Product Name Res, Thick Film, 270K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 270K, 1%, 0.1W, 0402, Reel; Resistance Panasonic PANASONIC ERJ-U02F2703X THICK FILM RESISTOR, 270KOHM, 1%, 0402, FULL REEL
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 270000 ohms 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details