Panasonic Chip Resistor - Surface Mount ERJ-U02F2702X

Description
RES 27K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 27K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F2702X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F2702X
Chip Resistor - Surface Mount ERJ-U02F2702X
RES 27K OHM 1% 1/10W 0402 SMD

RES 27K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic
51W3151
Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic 51W3151
RES, THICK FILM, 27K, 1%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8700
Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8700
RES, THICK FILM, 27K, 1%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U02F2702X 51W3151 05X8700
Product Name Chip Resistor - Surface Mount Res, Thick Film, 27K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 27K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details