Panasonic Chip Resistor - Surface Mount ERJ-U02F2701X

Description
RES 2.7K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 2.7K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F2701X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F2701X
Chip Resistor - Surface Mount ERJ-U02F2701X
RES 2.7K OHM 1% 1/10W 0402 SMD

RES 2.7K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02F2701X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F2701X
Resistors - Chip Resistor - Surface Mount ERJ-U02F2701X
RES 2.7K OHM 1% 1/10W 0402 SMD

RES 2.7K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 2K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8699
Res, Thick Film, 2K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8699
RES, THICK FILM, 2K7, 1%, 0.1W, 0402, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.1W, 0402, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic - 51W3150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic
51W3150
Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic 51W3150
RES, THICK FILM, 2K7, 1%, 0.1W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.1W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-U02F2701X ERJ-U02F2701X 05X8699 51W3150
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 2K7, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details