Panasonic Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2492X

Description
RES, 24K9, 1%, 0.1W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, 0.1W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3130
Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3130
RES, 24K9, 1%, 0.1W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K9, 1%, 0.1W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8639
Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8639
RES, 24K9, 1%, 0.1W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K9, 1%, 0.1W, THICK FILM, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3130
Product Name Res, 24K9, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details