Panasonic Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2490X

Description
RES, 249R, 1%, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 1%, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3128
Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3128
RES, 249R, 1%, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 249R, 1%, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8637
Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8637
RES, 249R, 1%, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 249R, 1%, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W3128
Product Name Res, 249R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers