Panasonic Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2402X

Description
RES, 24K, 1%, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 1%, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8631
Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8631
RES, 24K, 1%, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K, 1%, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3122
Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3122
RES, 24K, 1%, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K, 1%, 0.1W, THICK FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8631
Product Name Res, 24K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details