Panasonic Resistance Panasonic ERJ-U02F2323X.

Description
Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes
Description
Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJU series thick film chip resistors, specifically part number 60AC9324, are designed for high reliability and resistance to sulfurization, making them suitable for applications in harsh environments. These resistors feature an Au-based inner electrode for enhanced performance and are compliant with AEC-Q200 standards, ensuring their suitability for automotive applications. The resistors are available in various sizes, including 0402, and have a power rating of 100mW with a resistance tolerance of ±1%. They are RoHS compliant and can withstand both reflow and flow soldering processes. The operating temperature range is from -55°C to +155°C, making them versatile for different applications. The product is packaged in a punched carrier taping format, facilitating easy handling and assembly in automated processes.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJU series thick film chip resistors, specifically part number 60AC9324, are designed for high reliability and resistance to sulfurization, making them suitable for applications in harsh environments. These resistors feature an Au-based inner electrode for enhanced performance and are compliant with AEC-Q200 standards, ensuring their suitability for automotive applications. The resistors are available in various sizes, including 0402, and have a power rating of 100mW with a resistance tolerance of ±1%. They are RoHS compliant and can withstand both reflow and flow soldering processes. The operating temperature range is from -55°C to +155°C, making them versatile for different applications. The product is packaged in a punched carrier taping format, facilitating easy handling and assembly in automated processes.

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9324
Resistance Panasonic 60AC9324
Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9324
Product Name Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 232000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers