Panasonic Res, Thick Film, 22R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-U02F22R0X

Description
RES, THICK FILM, 22R, 1%, 0.1W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THICK FILM, 22R, 1%, 0.1W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8692
Res, Thick Film, 22R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8692
RES, THICK FILM, 22R, 1%, 0.1W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic
51W3092
Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic 51W3092
RES, THICK FILM, 22R, 1%, 0.1W, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8692 51W3092
Product Name Res, Thick Film, 22R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 22R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details