Panasonic Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2212X

Description
RES, 22K1, 1%, 0.1W, THICK FILM, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 1%, 0.1W, THICK FILM, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8610
Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8610
RES, 22K1, 1%, 0.1W, THICK FILM, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K1, 1%, 0.1W, THICK FILM, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3101
Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3101
RES, 22K1, 1%, 0.1W, THICK FILM, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22K1, 1%, 0.1W, THICK FILM, 0402; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8610
Product Name Res, 22K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers