Panasonic Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2153X

Description
RES, 215K, 1%, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 1%, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8605
Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8605
RES, 215K, 1%, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 215K, 1%, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3091
Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3091
RES, 215K, 1%, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 215K, 1%, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8605
Product Name Res, 215K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details