Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F20R0X

Description
RES 20 OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 20 OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F20R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F20R0X
Resistors - Chip Resistor - Surface Mount ERJ-U02F20R0X
RES 20 OHM 1% 1/10W 0402 SMD

RES 20 OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3072
Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3072
RES, 20R, 1%, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20R, 1%, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8586
Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8586
RES, 20R, 1%, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20R, 1%, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F20R0X 51W3072
Product Name Resistors - Chip Resistor - Surface Mount Res, 20R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details