Panasonic Chip Resistor - Surface Mount ERJ-U02F2003X

Description
RES 200K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 200K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F2003X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F2003X
Chip Resistor - Surface Mount ERJ-U02F2003X
RES 200K OHM 1% 1/10W 0402 SMD

RES 200K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3077
Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3077
RES, 200K, 1%, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8591
Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8591
RES, 200K, 1%, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F2003X 51W3077
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers