Panasonic Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2001X

Description
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8589
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8589
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3075
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3075
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8589
Product Name Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details