Panasonic Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F2000X

Description
RES, 200R, 1%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 1%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8588
Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8588
RES, 200R, 1%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3074
Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3074
RES, 200R, 1%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02F2000X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F2000X
Chip Resistor - Surface Mount ERJ-U02F2000X
RES 200 OHM 1% 1/10W 0402 SMD

RES 200 OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 44X8588 ERJ-U02F2000X
Product Name Res, 200R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details