Panasonic Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F1873X

Description
RES, 187K, 1%, 0.1W, THICK FILM, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 187K, 1%, 0.1W, THICK FILM, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3061
Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3061
RES, 187K, 1%, 0.1W, THICK FILM, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 187K, 1%, 0.1W, THICK FILM, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8575
Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8575
RES, 187K, 1%, 0.1W, THICK FILM, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 187K, 1%, 0.1W, THICK FILM, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02F1873X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F1873X
Chip Resistor - Surface Mount ERJ-U02F1873X
RES 187K OHM 1% 1/10W 0402 SMD

RES 187K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 51W3061 ERJ-U02F1873X
Product Name Res, 187K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 187000 ohms 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details