Panasonic Chip Resistor - Surface Mount ERJ-U02F1803X

Description
RES 180K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 180K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F1803X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F1803X
Chip Resistor - Surface Mount ERJ-U02F1803X
RES 180K OHM 1% 1/10W 0402 SMD

RES 180K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02F1803X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F1803X
Resistors - Chip Resistor - Surface Mount ERJ-U02F1803X
RES 180K OHM 1% 1/10W 0402 SMD

RES 180K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 180K, 1%, 0.1W, 0402; Resistance Panasonic - 51W3053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.1W, 0402; Resistance Panasonic
51W3053
Res, Thick Film, 180K, 1%, 0.1W, 0402; Resistance Panasonic 51W3053
RES, THICK FILM, 180K, 1%, 0.1W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.1W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8691
Res, Thick Film, 180K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8691
RES, THICK FILM, 180K, 1%, 0.1W, 0402, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.1W, 0402, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-U02F1803X ERJ-U02F1803X 51W3053 05X8691
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 180K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 180K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 180000 ohms 180000 ohms 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details