Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F15R0X

Description
RES 15 OHM 1% 1/10W 0402 SMD
Description
RES 15 OHM 1% 1/10W 0402 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F15R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F15R0X
Resistors - Chip Resistor - Surface Mount ERJ-U02F15R0X
RES 15 OHM 1% 1/10W 0402 SMD

RES 15 OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 15R, 1%, 0.1W, 0402; Resistance Panasonic - 51W3002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.1W, 0402; Resistance Panasonic
51W3002
Res, Thick Film, 15R, 1%, 0.1W, 0402; Resistance Panasonic 51W3002
RES, THICK FILM, 15R, 1%, 0.1W, 0402; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.1W, 0402; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8682
Res, Thick Film, 15R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8682
RES, THICK FILM, 15R, 1%, 0.1W, 0402, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.1W, 0402, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U02F15R0X 51W3002 05X8682
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 15R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 15R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers