Panasonic Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F1472X

Description
RES, 14K7, 1%, 0.1W, THICK FILM, 0402; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 1%, 0.1W, THICK FILM, 0402; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8524
Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8524
RES, 14K7, 1%, 0.1W, THICK FILM, 0402; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 14K7, 1%, 0.1W, THICK FILM, 0402; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3000
Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3000
RES, 14K7, 1%, 0.1W, THICK FILM, 0402; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 14K7, 1%, 0.1W, THICK FILM, 0402; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8524
Product Name Res, 14K7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details