Panasonic Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F1303X

Description
RES, 130K, 1%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 1%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W2978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W2978
Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W2978
RES, 130K, 1%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8502
Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8502
RES, 130K, 1%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 130K, 1%, 0.1W, THICK FILM, 0402; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W2978
Product Name Res, 130K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers