Panasonic Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F1302X

Description
RES, 13K, 1%, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 1%, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8501
Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8501
RES, 13K, 1%, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 1%, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W2977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W2977
Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W2977
RES, 13K, 1%, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 13K, 1%, 0.1W, THICK FILM, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8501
Product Name Res, 13K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details