Panasonic Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F1242X

Description
RES, 12K4, 1%, 0.1W, THICK FILM, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 1%, 0.1W, THICK FILM, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W2966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W2966
Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W2966
RES, 12K4, 1%, 0.1W, THICK FILM, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K4, 1%, 0.1W, THICK FILM, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8490
Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8490
RES, 12K4, 1%, 0.1W, THICK FILM, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K4, 1%, 0.1W, THICK FILM, 0402; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W2966
Product Name Res, 12K4, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details