Panasonic Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-U02F1212X

Description
RES, 12K1, 1%, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 1%, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8486
Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8486
RES, 12K1, 1%, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K1, 1%, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W2962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W2962
Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W2962
RES, 12K1, 1%, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K1, 1%, 0.1W, THICK FILM, 0402; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8486
Product Name Res, 12K1, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details