Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F1103X

Description
RES 110K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 110K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F1103X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F1103X
Resistors - Chip Resistor - Surface Mount ERJ-U02F1103X
RES 110K OHM 1% 1/10W 0402 SMD

RES 110K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8468
Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8468
RES, 110K, 1%, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W2939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W2939
Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W2939
RES, 110K, 1%, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, THICK FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U02F1103X 44X8468
Product Name Resistors - Chip Resistor - Surface Mount Res, 110K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details