Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F1003X

Description
RES 100K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 100K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F1003X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F1003X
Resistors - Chip Resistor - Surface Mount ERJ-U02F1003X
RES 100K OHM 1% 1/10W 0402 SMD

RES 100K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic - 51W2918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic
51W2918
Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic 51W2918
RES, THICK FILM, 100K, 1%, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8675
Res, Thick Film, 100K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8675
RES, THICK FILM, 100K, 1%, 0.1W, 0402, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0402, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02F1003X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F1003X
Chip Resistor - Surface Mount ERJ-U02F1003X
RES 100K OHM 1% 1/10W 0402 SMD

RES 100K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number ERJ-U02F1003X 51W2918 05X8675 ERJ-U02F1003X
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 100K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details