Panasonic Chip Resistor - Surface Mount ERJ-U02F1002X

Description
RES 10K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 10K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F1002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F1002X
Chip Resistor - Surface Mount ERJ-U02F1002X
RES 10K OHM 1% 1/10W 0402 SMD

RES 10K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic - 51W2917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic
51W2917
Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic 51W2917
RES, THICK FILM, 10K, 1%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8674
Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8674
RES, THICK FILM, 10K, 1%, 0.1W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0402 10K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R - 590-ERJ-U02F1002X - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 10K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
590-ERJ-U02F1002X
Res Thick Film 0402 10K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R 590-ERJ-U02F1002X
Res Thick Film 0402 10K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R

Res Thick Film 0402 10K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-U02F1002X 51W2917 05X8674 590-ERJ-U02F1002X
Product Name Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res Thick Film 0402 10K Ohm 1% 1/10W 200ppm/C Molded SMD SMD Punched Carrier T/R
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details