Panasonic 10W Resistor ERJ-U02F1001X

Description
RES 1K OHM 1% 1/10W 0402 Product overview: ERJ-U02F1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02F1001X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/10W 0402 Product overview: ERJ-U02F1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02F1001X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJ-U02F1001X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJ-U02F1001X
10W Resistor 52-ERJ-U02F1001X
RES 1K OHM 1% 1/10W 0402 Product overview: ERJ-U02F1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02F1001X can be used for catalog matching and distributor lookup.

RES 1K OHM 1% 1/10W 0402 Product overview: ERJ-U02F1001X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02F1001X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1036373-ERJ-U02F1001X
Resistors - Chip Resistor - Surface Mount 1036373-ERJ-U02F1001X
Win Source Part Number: 1036373-ERJ-U02F1001 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U02 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): SG73P1ETTP1001F; CRCW04021K00FKEDHP; ERJ-2RKF1001X; ERJ-2RKF1101X; ERJ-2RKF9760X; MCS0402MC1001FE000ER J-U02F1001X.; ERJU02F1001X; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U02F1001XCT,1 0-ERJ-U02F1001XTR,10 -ERJ-U02F1001XDKR,ER JU02F1001X Base Product Number: ERJ-U02

Win Source Part Number: 1036373-ERJ-U02F1001X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U02
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): SG73P1ETTP1001F; CRCW04021K00FKEDHP; ERJ-2RKF1001X; ERJ-2RKF1101X; ERJ-2RKF9760X; MCS0402MC1001FE000ERJ-U02F1001X.; ERJU02F1001X;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-U02F1001XCT,10-ERJ-U02F1001XTR,10-ERJ-U02F1001XDKR,ERJU02F1001X
Base Product Number: ERJ-U02

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8673
Res, Thick Film, 1K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8673
RES, THICK FILM, 1K, 1%, 0.1W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.1W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U02F1001X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F1001X
Chip Resistor - Surface Mount ERJ-U02F1001X
RES 1K OHM 1% 1/10W 0402 SMD

RES 1K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-U02F1001X 1036373-ERJ-U02F1001X 05X8673 ERJ-U02F1001X
Product Name 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details