Panasonic Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic ERJ-U02D8250X

Description
RES, AEC-Q200, THICK FILM, 825R, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 825R, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic - 05X2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic
05X2463
Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic 05X2463
RES, AEC-Q200, THICK FILM, 825R, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 825R, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic - 44X8402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic
44X8402
Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic 44X8402
RES, AEC-Q200, THICK FILM, 825R, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 825R, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2463
Product Name Res, Aec-Q200, Thick Film, 825R, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details