Panasonic Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic ERJ-U02D80R6X

Description
RES, AEC-Q200, THICK FILM, 80R6, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 80R6, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic - 05X2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic
05X2452
Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic 05X2452
RES, AEC-Q200, THICK FILM, 80R6, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 80R6, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic - 44X8391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic
44X8391
Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic 44X8391
RES, AEC-Q200, THICK FILM, 80R6, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 80R6, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2452
Product Name Res, Aec-Q200, Thick Film, 80R6, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details